Win Source Part Number: 1260774-ST8500
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 1,560
Mounting: SMD (SMT)
Function: Power Line Communication Modem (PLC)
Interface: I2C, SPI, UART/USART
Voltage - Supply: 2.3V ~ 2.75V, 3V ~ 3.6V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A002A2 STM
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-ST8500,ST8500
Base Product Number: ST8500
Programmable power-line communication modem system-on-chip Product overview: ST8500 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST8500 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 56QFN
Telecom IC Power Line Communication Modem (PLC) 56-QFN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260774-ST8500 | 702-ST8500 | ST8500 | ST8500 | ST8500 |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 2.3V ~ 2.75V~ 3V ~ 3.6V | 3V; 3.6V; Other; 2.3V ~ 2.75V, 3V ~ 3.6V | Other; 2.3V ~ 2.75V, 3V ~ 3.6V | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |