Manufacturer: STMicroelectronics
Win Source Part Number: 042902-ST8034TDT
Packaging: Reel - TR
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Interface - Specialized 16-pin smartcard Interfaces
IC INTERFACE SPECIALIZED 16SO
IC INTERFACE SPECIALIZED 16SO
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 042902-ST8034TDT | ST8034TDT | ST8034TDT | ST8034TDT | ST8034TDT |
| Product Name | Interface - Interface - Specialized - ST8034TDT | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 3V~ 5V | 5V; Other; 3V, 5V | 5V | 5V; Other | |
| Package Type | 16-SO | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SO-16 | SOIC | 16-SO |
| Features | RoHS | RoHS |