Manufacturer: STMicroelectronics
Win Source Part Number: 1260474-ST8024LTR
Packaging: Reel
Mounting Style: SMD
Applications: Smart Card Reader, Writer
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ST8024L
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 6.5V
Interface - Specialized Smart card interface 3V or 5V 26 MHz
Smart Card Reader, Writer Interface 20-TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260474-ST8024LTR | ST8024LTR | ST8024LTR | ST8024LTR | ST8024LTR |
| Product Name | Interface - Interface - Specialized - ST8024LTR | Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.7V ~ 6.5V | Other; 2.7V ~ 6.5V | Other | ||
| Package Type | SSOP | TSSOP-20 | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; 20-TSSOP | SSOP; TSSOP |
| Features | RoHS | RoHS |