Manufacturer: STMicroelectronics
Win Source Part Number: 141754-ST8024LCTR
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.7 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Smart Card Reader, Writer Interface 28-TSSOP
IC INTERFACE SPECIALIZED 28TSSOP
SMARTCARD INTERFACE, -25 TO 85DEG C; IC Interface Type:-; Interface Applications:Smartca
IC INTERFACE SPECIALIZED 28TSSOP
IC INTERFACE SPECIALIZED 28TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 141754-ST8024LCTR | ST8024LCTR | ST8024LCTR | 26AH0290 | ST8024LCTR | ST8024LCTR |
| Product Name | Interface - Interface - Specialized - ST8024LCTR | Specialized | Interface - Specialized | Smartcard Interface, -25 To 85Deg C; Ic Interface Type Stmicroelectronics | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 6.5 V | Other; 2.7V ~ 6.5V | Other; 2.7V | Other; 2.7V ~ 6.5V | Other |