Manufacturer: STMicroelectronics
Win Source Part Number: 194117-ST8024LACTR
Applications: Smart Card Reader, Writer
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 2.7 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Smart Card Reader, Writer Interface 28-TSSOP
IC INTERFACE SPECIALIZED 28TSSOP
Interface - Specialized Smart card interface
IC INTERFACE SPECIALIZED 28TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 194117-ST8024LACTR | ST8024LACTR | ST8024LACTR | ST8024LACTR | ST8024LACTR |
| Product Name | Interface - Interface - Specialized - ST8024LACTR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 6.5 V | Other; 2.7V ~ 6.5V | Other |