Manufacturer: STMicroelectronics
Win Source Part Number: 1102712-ST8024LACDR
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.7 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 28SOIC
Smart Card Reader, Writer Interface 28-SO
IC INTERFACE SPECIALIZED 28SOIC
Interface - Specialized Smart card interface 3V or 5V 26 MHz
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1102712-ST8024LACDR | ST8024LACDR | ST8024LACDR | ST8024LACDR | ST8024LACDR |
| Product Name | Interface - Interface - Specialized - ST8024LACDR | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 6.5 V | Other | Other; 2.7V ~ 6.5V |