Manufacturer: STMicroelectronics
Win Source Part Number: 031035-ST8024CTR
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP
Supply Voltage - Operating: 2.7 V to 6.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 28TSSOP
Interface - Specialized Smartcard Interface 3 or 5V 40nA 20 MHz
IC INTERFACE SPECIALIZED 28TSSOP
IC INTERFACE SPECIALIZED 28TSSOP
TSSOP-28 Interface - Specialized ROHS
Smart Card Reader, Writer Interface 28-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031035-ST8024CTR | ST8024CTR | ST8024CTR | ST8024CTR | ST8024CTR | ST8024CTR | ST8024CTR |
| Product Name | Interface - Interface - Specialized - ST8024CTR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Interface - Specialized | Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.7 V ~ 6.5 V | Other | Other; 2.7V ~ 6.5V | Other; 2.7V ~ 6.5V |