Manufacturer: STMicroelectronics
Win Source Part Number: 031036-ST8024CDR
Packaging: Reel - TR
Applications: Smart Card Reader, Writer
Mounting: Surface Mount
Family Name: ST8024
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SO
Supply Voltage - Operating: 2.7 V to 6.5 V
Alternative Parts (Cross-Reference): ST8024CTR; ST8024CD;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Smart Card Reader, Writer Interface 28-SO
Interface - Specialized Smartcard 3V or 5V
SMARTCARD INTERFACE, -25 TO 85DEG C; IC Interface Type:-; Interface Applications:Smartca
IC INTERFACE SPECIALIZED 28SO
IC INTERFACE SPECIALIZED 28SO
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031036-ST8024CDR | ST8024CDR | ST8024CDR | 07AH7160 | ST8024CDR | ST8024CDR |
| Product Name | Interface - Interface - Specialized - ST8024CDR | Specialized | Interface - Specialized | Smartcard Interface, -25 To 85Deg C; Ic Interface Type Stmicroelectronics | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.7 V ~ 6.5 V | Other; 2.7V ~ 6.5V | Other; 2.7V | Other | ||
| Package Type | 28-SO | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SO-28 | SOIC | 28-SO | |
| Features | RoHS | RoHS | RoHS |