STMicroelectronics Interface - Interface - Specialized - ST8024CD ST8024CD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260473-ST8024CD Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260473-ST8024CD Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ST8024CD - 1260473-ST8024CD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ST8024CD
1260473-ST8024CD
Interface - Interface - Specialized - ST8024CD 1260473-ST8024CD
Manufacturer: STMicroelectronics Win Source Part Number: 1260473-ST8024CD Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1260473-ST8024CD
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 754-ST8024CD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-ST8024CD
Interface Transceiver IC 754-ST8024CD
IC,SMART CARD INTERFACE/CONTROL,SO P,28PIN,PLASTIC Product overview: ST8024CD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ST8024CD can be used for catalog matching and distributor lookup.

IC,SMART CARD INTERFACE/CONTROL,SOP,28PIN,PLASTIC Product overview: ST8024CD from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ST8024CD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1260473-ST8024CD 754-ST8024CD
Product Name Interface - Interface - Specialized - ST8024CD Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3203-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 216251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 250 C (-40 to 482 F)
Package Type QFP; LQFP; LQFP
View Details