Manufacturer: STMicroelectronics
Win Source Part Number: 031034-ST8004CDR
Packaging: Reel - TR
Applications: Set-Top Boxes
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SO
Supply Voltage - Operating: 3.3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC INTERFACE SPECIALIZED 28SO
IC INTERFACE SPECIALIZED 28SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031034-ST8004CDR | ST8004CDR | ST8004CDR | ST8004CDR |
| Product Name | Interface - Interface - Specialized - ST8004CDR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Supply Voltage | Other; 3.3V~ 5V | 5V; Other | 5V; Other; 3.3V, 5V |