STMicroelectronics Embedded Processors and Controllers - ST7MDT10-8/DVP ST7MDT10-8/DVP

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097676-ST7MDT10-8/D VP Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ST7MDT10-8/DVPST7MDT 108DVP; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097676-ST7MDT10-8/D VP Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ST7MDT10-8/DVPST7MDT 108DVP; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ST7MDT10-8/DVP - 1097676-ST7MDT10-8/DVP - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ST7MDT10-8/DVP
1097676-ST7MDT10-8/DVP
Embedded Processors and Controllers - ST7MDT10-8/DVP 1097676-ST7MDT10-8/DVP
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097676-ST7MDT10-8/D VP Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): ST7MDT10-8/DVPST7MDT 108DVP; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Evaluation Kit: Yes

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097676-ST7MDT10-8/DVP
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): ST7MDT10-8/DVPST7MDT108DVP;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1097676-ST7MDT10-8/DVP
Product Name Embedded Processors and Controllers - ST7MDT10-8/DVP
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - BTS50081EKBXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-14
View Details
2 suppliers