STMicroelectronics 8-bit Embedded Microcontroller MCU ST7LNB1Y0M6

Description
8-bit MCU Product overview: ST7LNB1Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB1Y0M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU Product overview: ST7LNB1Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB1Y0M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microcontroller MCU - 685-ST7LNB1Y0M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST7LNB1Y0M6
8-bit Embedded Microcontroller MCU 685-ST7LNB1Y0M6
8-bit MCU Product overview: ST7LNB1Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB1Y0M6 can be used for catalog matching and distributor lookup.

8-bit MCU Product overview: ST7LNB1Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB1Y0M6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST7LNB1Y0M6 - 897862-ST7LNB1Y0M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7LNB1Y0M6
897862-ST7LNB1Y0M6
Embedded - Embedded - Microcontrollers - ST7LNB1Y0M6 897862-ST7LNB1Y0M6
Manufacturer: STMicroelectronics Win Source Part Number: 897862-ST7LNB1Y0M6 Series: ST7LNB Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz - ROMless 16-SO Core Processor: ST7 Speed: 8MHz Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: DiSEqC, I²C Peripherals: LVD Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 897862-ST7LNB1Y0M6
Series: ST7LNB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz - ROMless 16-SO
Core Processor: ST7
Speed: 8MHz
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: DiSEqC, I²C
Peripherals: LVD
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Microcontrollers - ST7LNB1Y0M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7LNB1Y0M6
Microcontrollers ST7LNB1Y0M6
ST7 ST7LNB Microcontroller IC 8-Bit 8MHz ROMless 16-SO

ST7 ST7LNB Microcontroller IC 8-Bit 8MHz ROMless 16-SO

Buy Now
Embedded - Microcontrollers - ST7LNB1Y0M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7LNB1Y0M6
Embedded - Microcontrollers ST7LNB1Y0M6
IC MCU 8BIT ROMLESS 16SO

IC MCU 8BIT ROMLESS 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7LNB1Y0M6 897862-ST7LNB1Y0M6 ST7LNB1Y0M6 ST7LNB1Y0M6
Product Name 8-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7LNB1Y0M6 Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1280 KB
Supply Voltage 5 volts 4.5 to 5.5 volts
Serial Interface I2C
Package Type Other; SO Other; 16-SO SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - CG7705AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details