STMicroelectronics Embedded - Embedded - Microcontrollers - ST7LNB0V2Y0M6 ST7LNB0V2Y0M6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973631-ST7LNB0V2Y0M6 Packaging: Rail/Tube Frequency: 8 MHz Operating Supply Voltage: 5 V Memory Type: ROM Memory Size: 1.5 kB RAM Size: 128 B Number of Pins: 16 Categories: Embedded - Microcontrollers Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 13
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973631-ST7LNB0V2Y0M6 Packaging: Rail/Tube Frequency: 8 MHz Operating Supply Voltage: 5 V Memory Type: ROM Memory Size: 1.5 kB RAM Size: 128 B Number of Pins: 16 Categories: Embedded - Microcontrollers Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7LNB0V2Y0M6 - 973631-ST7LNB0V2Y0M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7LNB0V2Y0M6
973631-ST7LNB0V2Y0M6
Embedded - Embedded - Microcontrollers - ST7LNB0V2Y0M6 973631-ST7LNB0V2Y0M6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973631-ST7LNB0V2Y0M6 Packaging: Rail/Tube Frequency: 8 MHz Operating Supply Voltage: 5 V Memory Type: ROM Memory Size: 1.5 kB RAM Size: 128 B Number of Pins: 16 Categories: Embedded - Microcontrollers Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 13

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973631-ST7LNB0V2Y0M6
Packaging: Rail/Tube
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Memory Type: ROM
Memory Size: 1.5 kB
RAM Size: 128 B
Number of Pins: 16
Categories: Embedded - Microcontrollers
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 13

Buy Now
8-bit 1.5KB 5V Embedded Microcontroller MCU - 685-ST7LNB0V2Y0M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1.5KB 5V Embedded Microcontroller MCU
685-ST7LNB0V2Y0M6
8-bit 1.5KB 5V Embedded Microcontroller MCU 685-ST7LNB0V2Y0M6
MCU 8-bit ST7 CISC 1.5KB ROM 5V 16-Pin SO N Tube Product overview: ST7LNB0V2Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB0V2Y0M6 can be used for catalog matching and distributor lookup.

MCU 8-bit ST7 CISC 1.5KB ROM 5V 16-Pin SO N Tube Product overview: ST7LNB0V2Y0M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB0V2Y0M6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 973631-ST7LNB0V2Y0M6 685-ST7LNB0V2Y0M6
Product Name Embedded - Embedded - Microcontrollers - ST7LNB0V2Y0M6 8-bit 1.5KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
RAM 0.1280 KB 0.1280 KB
Supply Voltage 5 volts 5 volts
Power Dissipation 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C161PILMCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers