Manufacturer: STMicroelectronics
Win Source Part Number: 1260469-ST7FMC2S4T6
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
8-Bit MCU, 16KB FLASH, 8MHz, SPI, SCI, 10-Bit ADC, LQFP Product overview: ST7FMC2S4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FMC2S4T6 can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 44LQFP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
8-bit Microcontrollers - MCU TQFP 44 10x10x1.4 1
IC MCU 8BIT 16KB FLASH 44LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1260469-ST7FMC2S4T6 | 685-ST7FMC2S4T6 | 497-4870-ND | ST7FMC2S4T6 | ST7FMC2S4T6 | ST7FMC2S4T6 | ST7FMC2S4T6 |
| Product Name | Embedded - Embedded - Microcontrollers - ST7FMC2S4T6 | 8-bit 16KB 8MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | |||
| Supply Voltage | 5 volts | 3.8 to 5.5 volts | 3.8 to 5.5 volts | ||||
| Serial Interface | SPI, SCI | SPI; SCI | |||||
| Package Type | Other; LQFP | LFQP; Other; 44-LQFP | QFP; Other; 44-LQFP | QFP; Other; 44-LQFP |