STMicroelectronics 8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU ST7FLITEU09U3TR

Description
8-Bit MCU, 8MHz, 2KB Flash, 128B RAM, 5 I/O, DFN, 5.5V Product overview: ST7FLITEU09U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5.5V, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09U3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 2KB Flash, 128B RAM, 5 I/O, DFN, 5.5V Product overview: ST7FLITEU09U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5.5V, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09U3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU - 685-ST7FLITEU09U3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU
685-ST7FLITEU09U3TR
8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU 685-ST7FLITEU09U3TR
8-Bit MCU, 8MHz, 2KB Flash, 128B RAM, 5 I/O, DFN, 5.5V Product overview: ST7FLITEU09U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5.5V, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09U3TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 2KB Flash, 128B RAM, 5 I/O, DFN, 5.5V Product overview: ST7FLITEU09U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB, 5.5V, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09U3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263293-ST7FLITEU09U3TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263293-ST7FLITEU09U3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263293-ST7FLITEU09U3TR
Win Source Part Number: 1263293-ST7FLITEU09U 3TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 8-VFDFN Exposed Pad Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263293-ST7FLITEU09U3TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 5
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 8-VFDFN Exposed Pad
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST7FLITEU09U3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEU09U3TR
Microcontrollers ST7FLITEU09U3TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITEU09U3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITEU09U3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITEU09U3TR
IC MCU 8BIT 2KB FLASH 8DFN

IC MCU 8BIT 2KB FLASH 8DFN

Supplier's Site
Embedded - Microcontrollers - ST7FLITEU09U3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITEU09U3TR
Embedded - Microcontrollers ST7FLITEU09U3TR
IC MCU 8BIT 2KB FLASH 8DFN

IC MCU 8BIT 2KB FLASH 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITEU09U3TR 1263293-ST7FLITEU09U3TR ST7FLITEU09U3TR ST7FLITEU09U3TR ST7FLITEU09U3TR
Product Name 8-bit 8MHz 2KB 5.5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.1280 KB 2 KB 0.1280 KB 128 KB
Supply Voltage 5 volts 2.4 to 5.5 volts 5.5 volts
Serial Interface I2C
Package Type Other; DFN Other; 8-VFDFN Exposed Pad Other; 8-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - CG7504AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers