STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITEU09B6 ST7FLITEU09B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066244-ST7FLITEU09B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066244-ST7FLITEU09B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITEU09B6 - 066244-ST7FLITEU09B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITEU09B6
066244-ST7FLITEU09B6
Embedded - Embedded - Microcontrollers - ST7FLITEU09B6 066244-ST7FLITEU09B6
Manufacturer: STMicroelectronics Win Source Part Number: 066244-ST7FLITEU09B6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 5 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 066244-ST7FLITEU09B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 5
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 2KB Embedded Microcontroller MCU
685-ST7FLITEU09B6
8-bit 8MHz 2KB Embedded Microcontroller MCU 685-ST7FLITEU09B6
8-Bit MCU, 8MHz, 2KB Flash, I2C, PDIP Product overview: ST7FLITEU09B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 2KB Flash, I2C, PDIP Product overview: ST7FLITEU09B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITEU09B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITEU09B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITEU09B6-ND
Microcontrollers ST7FLITEU09B6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST7FLITEU09B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITEU09B6
Microcontrollers ST7FLITEU09B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITEU09B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITEU09B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITEU09B6
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site
Embedded - Microcontrollers - ST7FLITEU09B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITEU09B6
Embedded - Microcontrollers ST7FLITEU09B6
IC MCU 8BIT 2KB FLASH 8DIP

IC MCU 8BIT 2KB FLASH 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066244-ST7FLITEU09B6 685-ST7FLITEU09B6 ST7FLITEU09B6-ND ST7FLITEU09B6 ST7FLITEU09B6 ST7FLITEU09B6
Product Name Embedded - Embedded - Microcontrollers - ST7FLITEU09B6 8-bit 8MHz 2KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers