STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE49K2B6

Description
Win Source Part Number: 1263191-ST7FLITE49K2 B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263191-ST7FLITE49K2 B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263191-ST7FLITE49K2B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263191-ST7FLITE49K2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263191-ST7FLITE49K2B6
Win Source Part Number: 1263191-ST7FLITE49K2 B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263191-ST7FLITE49K2B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 16
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 384 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 32-SDIP (0.400", 10.16mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU - 685-ST7FLITE49K2B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU
685-ST7FLITE49K2B6
8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU 685-ST7FLITE49K2B6
8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, 32-DIP, Through Hole Product overview: ST7FLITE49K2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 8KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8KB Flash, 8MHz, I2C/SPI, 32-DIP, Through Hole Product overview: ST7FLITE49K2B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 8KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 8KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE49K2B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE49K2B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE49K2B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE49K2B6
IC MCU 8BIT 8KB FLASH 32DIP

IC MCU 8BIT 8KB FLASH 32DIP

Supplier's Site
Microcontrollers - ST7FLITE49K2B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE49K2B6
Microcontrollers ST7FLITE49K2B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now
Embedded - Microcontrollers - ST7FLITE49K2B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE49K2B6
Embedded - Microcontrollers ST7FLITE49K2B6
IC MCU 8BIT 8KB FLASH 32DIP

IC MCU 8BIT 8KB FLASH 32DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263191-ST7FLITE49K2B6 685-ST7FLITE49K2B6 ST7FLITE49K2B6 ST7FLITE49K2B6 ST7FLITE49K2B6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Through-Hole 8KB 8MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 384 KB 0.3840 KB
ROM 256 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers