Manufacturer: STMicroelectronics
Win Source Part Number: 803215-ST7FLITE39M3T
Packaging: Reel
Mounting Style: SMD
Core Processor: ST7
Speed: 16MHz
Core Size: 8-Bit
Connectivity: LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 384 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ST7FL
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
8-bit Microcontrollers - MCU 8-bit MCU Single Volt Flash Product overview: ST7FLITE39M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39M3TR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 20SOIC
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 803215-ST7FLITE39M3TR | 685-ST7FLITE39M3TR | ST7FLITE39M3TR | ST7FLITE39M3TR |
| Product Name | Embedded - Embedded - Microcontrollers - ST7FLITE39M3TR | 8-bit Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | ||
| RAM | 8 KB | 0.3840 KB | ||
| ROM | 256 KB | |||
| ROM Type | Flash; FLASH |