STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITE39F2U6 ST7FLITE39F2U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795565-ST7FLITE39F2U 6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 16MHz Package: 20-VQFN Exposed Pad Core Size: 8-Bit Connectivity: LINSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FLITE39 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST7FLITE39F2B6; ST7FLITE39F2M6; ST7FLITE39F2U6TR; Introduction Date: December 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795565-ST7FLITE39F2U 6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 16MHz Package: 20-VQFN Exposed Pad Core Size: 8-Bit Connectivity: LINSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FLITE39 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST7FLITE39F2B6; ST7FLITE39F2M6; ST7FLITE39F2U6TR; Introduction Date: December 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITE39F2U6 - 795565-ST7FLITE39F2U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE39F2U6
795565-ST7FLITE39F2U6
Embedded - Embedded - Microcontrollers - ST7FLITE39F2U6 795565-ST7FLITE39F2U6
Manufacturer: STMicroelectronics Win Source Part Number: 795565-ST7FLITE39F2U 6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 16MHz Package: 20-VQFN Exposed Pad Core Size: 8-Bit Connectivity: LINSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 384 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST7FLITE39 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST7FLITE39F2B6; ST7FLITE39F2M6; ST7FLITE39F2U6TR; Introduction Date: December 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795565-ST7FLITE39F2U6
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 16MHz
Package: 20-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: LINSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 384 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FLITE39
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST7FLITE39F2B6; ST7FLITE39F2M6; ST7FLITE39F2U6TR;
Introduction Date: December 15, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 16MHz QFN Embedded Microcontroller MCU - 685-ST7FLITE39F2U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz QFN Embedded Microcontroller MCU
685-ST7FLITE39F2U6
8-bit 16MHz QFN Embedded Microcontroller MCU 685-ST7FLITE39F2U6
8-BIT, FLASH, 16MHz, MICROCONTROLLER, QCC20, ROHS COMPLIANT, QFN-20 Product overview: ST7FLITE39F2U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2U6 can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 16MHz, MICROCONTROLLER, QCC20, ROHS COMPLIANT, QFN-20 Product overview: ST7FLITE39F2U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, QFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST7FLITE39F2U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE39F2U6
Embedded - Microcontrollers ST7FLITE39F2U6
IC MCU 8BIT 8KB FLASH 20QFN

IC MCU 8BIT 8KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - ST7FLITE39F2U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE39F2U6
Microcontrollers ST7FLITE39F2U6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795565-ST7FLITE39F2U6 685-ST7FLITE39F2U6 ST7FLITE39F2U6 ST7FLITE39F2U6
Product Name Embedded - Embedded - Microcontrollers - ST7FLITE39F2U6 8-bit 16MHz QFN Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz
RAM 8 KB 0.3840 KB 0.3840 KB
ROM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details