STMicroelectronics, Inc. 8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU ST7FLITE39F2M6TR

Description
8-Bit 8MHz FLASH MCU, SPI/SCI, 8KB, SOIC-20, 2.7-5.5V Product overview: ST7FLITE39F2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 8MHz FLASH MCU, SPI/SCI, 8KB, SOIC-20, 2.7-5.5V Product overview: ST7FLITE39F2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU
685-ST7FLITE39F2M6TR
8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU 685-ST7FLITE39F2M6TR
8-Bit 8MHz FLASH MCU, SPI/SCI, 8KB, SOIC-20, 2.7-5.5V Product overview: ST7FLITE39F2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M6TR can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, SPI/SCI, 8KB, SOIC-20, 2.7-5.5V Product overview: ST7FLITE39F2M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 8KB, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 8KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19644-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19644-2-ND
Microcontrollers 497-19644-2-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6TR - 212227-ST7FLITE39F2M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6TR
212227-ST7FLITE39F2M6TR
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6TR 212227-ST7FLITE39F2M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212227-ST7FLITE39F2M 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212227-ST7FLITE39F2M6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE39F2M6TR
8-bit Microcontrollers - MCU ST7FLITE39F2M6TR
8-bit Microcontrollers - MCU 8 BITS MCU W/FLASH

8-bit Microcontrollers - MCU 8 BITS MCU W/FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE39F2M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE39F2M6TR
Embedded - Microcontrollers ST7FLITE39F2M6TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE39F2M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE39F2M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE39F2M6TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site
Microcontrollers - ST7FLITE39F2M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE39F2M6TR
Microcontrollers ST7FLITE39F2M6TR
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Microcontrollers - ST7FLITE39F2M6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE39F2M6TR
Microcontrollers ST7FLITE39F2M6TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE39F2M6TR 497-19644-2-ND 212227-ST7FLITE39F2M6TR ST7FLITE39F2M6TR ST7FLITE39F2M6TR ST7FLITE39F2M6TR ST7FLITE39F2M6TR ST7FLITE39F2M6TR
Product Name 8-bit 8MHz 8KB 5.5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE39F2M6TR 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.3840 KB 0.3840 KB 8 KB 384 KB 0.3840 KB 0.3840 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; SO SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7694AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers