STMicroelectronics, Inc. 8-bit 8MHz 5.5V SOIC Embedded Microcontroller MCU ST7FLITE39F2M3

Description
8-Bit 8MHz FLASH MCU, SOIC, SPI/SCI, 2.7-5.5V Product overview: ST7FLITE39F2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 8MHz FLASH MCU, SOIC, SPI/SCI, 2.7-5.5V Product overview: ST7FLITE39F2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 5.5V SOIC Embedded Microcontroller MCU
685-ST7FLITE39F2M3
8-bit 8MHz 5.5V SOIC Embedded Microcontroller MCU 685-ST7FLITE39F2M3
8-Bit 8MHz FLASH MCU, SOIC, SPI/SCI, 2.7-5.5V Product overview: ST7FLITE39F2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M3 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, SOIC, SPI/SCI, 2.7-5.5V Product overview: ST7FLITE39F2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE39F2M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITE39F2M3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE39F2M3-ND
Microcontrollers ST7FLITE39F2M3-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3 - 727276-ST7FLITE39F2M3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3
727276-ST7FLITE39F2M3
Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3 727276-ST7FLITE39F2M3
Manufacturer: STMicroelectronics Win Source Part Number: 727276-ST7FLITE39F2M 3 Packaging: Tube Mounting Style: SMD Core Processor: ST7 Speed: 16MHz Connectivity: LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: ST7FLITE39 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 15 Date RAM Size: 384 x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 727276-ST7FLITE39F2M3
Packaging: Tube
Mounting Style: SMD
Core Processor: ST7
Speed: 16MHz
Connectivity: LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: ST7FLITE39
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 15
Date RAM Size: 384 x 8

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE39F2M3
8-bit Microcontrollers - MCU ST7FLITE39F2M3
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE39F2M3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE39F2M3
Embedded - Microcontrollers ST7FLITE39F2M3
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Microcontrollers - ST7FLITE39F2M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE39F2M3
Microcontrollers ST7FLITE39F2M3
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE39F2M3 ST7FLITE39F2M3-ND 727276-ST7FLITE39F2M3 ST7FLITE39F2M3 ST7FLITE39F2M3 ST7FLITE39F2M3
Product Name 8-bit 8MHz 5.5V SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE39F2M3 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Serial Interface SPI, SCI SPI; SCI
Package Type Other; SO SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7726AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers