STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITE35F2M6TR ST7FLITE35F2M6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 111302-ST7FLITE35F2M 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 111302-ST7FLITE35F2M 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITE35F2M6TR - 111302-ST7FLITE35F2M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE35F2M6TR
111302-ST7FLITE35F2M6TR
Embedded - Embedded - Microcontrollers - ST7FLITE35F2M6TR 111302-ST7FLITE35F2M6TR
Manufacturer: STMicroelectronics Win Source Part Number: 111302-ST7FLITE35F2M 6TR Packaging: Reel - TR Core Processor: ST7 Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 111302-ST7FLITE35F2M6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST7FLITE35F2M6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE35F2M6TR-ND
Microcontrollers ST7FLITE35F2M6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
 - ST7FLITE35F2M6TR - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, ST72 CPU, 16MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, ST72 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Embedded - Microcontrollers - ST7FLITE35F2M6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE35F2M6TR
Embedded - Microcontrollers ST7FLITE35F2M6TR
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLITE35F2M6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE35F2M6TR
Microcontrollers ST7FLITE35F2M6TR
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE35F2M6TR
8-bit Microcontrollers - MCU ST7FLITE35F2M6TR
8-bit Microcontrollers - MCU 8-BIT MCU Single Volt Flash

8-bit Microcontrollers - MCU 8-BIT MCU Single Volt Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE35F2M6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE35F2M6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE35F2M6TR
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 111302-ST7FLITE35F2M6TR ST7FLITE35F2M6TR-ND ST7FLITE35F2M6TR ST7FLITE35F2M6TR ST7FLITE35F2M6TR ST7FLITE35F2M6TR ST7FLITE35F2M6TR
Product Name Embedded - Embedded - Microcontrollers - ST7FLITE35F2M6TR Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Obsolete Declining; Not For New Designs Removed; Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 0.3840 KB 0.3840 KB 384 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details