STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST7FLITE19F1M6 ST7FLITE19F1M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047323-ST7FLITE19F1M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047323-ST7FLITE19F1M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST7FLITE19F1M6 - 047323-ST7FLITE19F1M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE19F1M6
047323-ST7FLITE19F1M6
Embedded - Embedded - Microcontrollers - ST7FLITE19F1M6 047323-ST7FLITE19F1M6
Manufacturer: STMicroelectronics Win Source Part Number: 047323-ST7FLITE19F1M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 047323-ST7FLITE19F1M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-2133-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2133-5-ND
Microcontrollers 497-2133-5-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 4KB 5.5V Embedded Microcontroller MCU
685-ST7FLITE19F1M6
8-bit 8MHz 4KB 5.5V Embedded Microcontroller MCU 685-ST7FLITE19F1M6
8-Bit MCU, 8MHz, 4KB Flash, SPI, 15 I/O, SO, 5.5V Product overview: ST7FLITE19F1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE19F1M6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 4KB Flash, SPI, 15 I/O, SO, 5.5V Product overview: ST7FLITE19F1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE19F1M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE19F1M6
8-bit Microcontrollers - MCU ST7FLITE19F1M6
8-bit Microcontrollers - MCU Flash 4K SPI

8-bit Microcontrollers - MCU Flash 4K SPI

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE19F1M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE19F1M6
Embedded - Microcontrollers ST7FLITE19F1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ST7FLITE19F1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE19F1M6
Microcontrollers ST7FLITE19F1M6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE19F1M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE19F1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE19F1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - ST7FLITE19F1M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE19F1M6
Microcontrollers ST7FLITE19F1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 047323-ST7FLITE19F1M6 497-2133-5-ND 685-ST7FLITE19F1M6 ST7FLITE19F1M6 ST7FLITE19F1M6 ST7FLITE19F1M6 ST7FLITE19F1M6 ST7FLITE19F1M6
Product Name Embedded - Embedded - Microcontrollers - ST7FLITE19F1M6 Microcontrollers 8-bit 8MHz 4KB 5.5V Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C83448700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers