STMicroelectronics, Inc. Microcontrollers ST7FLITE15F1M6

Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4855-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4855-ND
Microcontrollers 497-4855-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE15F1M6 - 129323-ST7FLITE15F1M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE15F1M6
129323-ST7FLITE15F1M6
Embedded - Embedded - Microcontrollers - ST7FLITE15F1M6 129323-ST7FLITE15F1M6
Manufacturer: STMicroelectronics Win Source Part Number: 129323-ST7FLITE15F1M 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 129323-ST7FLITE15F1M6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU
685-ST7FLITE15F1M6
8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU 685-ST7FLITE15F1M6
8-Bit 8MHz FLASH MCU, 4KB, 15 I/O, SPI, SOIC Product overview: ST7FLITE15F1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE15F1M6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, 4KB, 15 I/O, SPI, SOIC Product overview: ST7FLITE15F1M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 4KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE15F1M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITE15F1M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE15F1M6
Microcontrollers ST7FLITE15F1M6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-SO

Buy Now
Embedded - Microcontrollers - ST7FLITE15F1M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE15F1M6
Embedded - Microcontrollers ST7FLITE15F1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE15F1M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE15F1M6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE15F1M6
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4855-ND 129323-ST7FLITE15F1M6 685-ST7FLITE15F1M6 ST7FLITE15F1M6 ST7FLITE15F1M6 ST7FLITE15F1M6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE15F1M6 8-bit 8MHz 4KB SOIC Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details