STMicroelectronics, Inc. 8-bit 8MHz 1.5KB Embedded Microcontroller MCU ST7FLITE05Y0B6

Description
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, PDIP Product overview: ST7FLITE05Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, PDIP Product overview: ST7FLITE05Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 1.5KB Embedded Microcontroller MCU
685-ST7FLITE05Y0B6
8-bit 8MHz 1.5KB Embedded Microcontroller MCU 685-ST7FLITE05Y0B6
8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, PDIP Product overview: ST7FLITE05Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 1.5KB Flash, 128B RAM, SPI, 5 ADC, PDIP Product overview: ST7FLITE05Y0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLITE05Y0B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST7FLITE05Y0B6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST7FLITE05Y0B6-ND
Microcontrollers ST7FLITE05Y0B6-ND
ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST7FLITE05Y0B6 - 066233-ST7FLITE05Y0B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FLITE05Y0B6
066233-ST7FLITE05Y0B6
Embedded - Embedded - Microcontrollers - ST7FLITE05Y0B6 066233-ST7FLITE05Y0B6
Manufacturer: STMicroelectronics Win Source Part Number: 066233-ST7FLITE05Y0B 6 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 13 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Data Converters: A/D 5x8b Family Name: ST7FLITE05 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-DIP (0.300", 7.62mm) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): MC908KX8MPE; MC908KX2CPE ; MC68HC908KX2VP; MC68HLC908QY1P; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066233-ST7FLITE05Y0B6
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Family Name: ST7FLITE05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): MC908KX8MPE; MC908KX2CPE ; MC68HC908KX2VP; MC68HLC908QY1P;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLITE05Y0B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLITE05Y0B6
Embedded - Microcontrollers ST7FLITE05Y0B6
IC MCU 8BIT 1.5KB FLASH 16DIP

IC MCU 8BIT 1.5KB FLASH 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FLITE05Y0B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FLITE05Y0B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FLITE05Y0B6
IC MCU 8BIT 1.5KB FLASH 16DIP

IC MCU 8BIT 1.5KB FLASH 16DIP

Supplier's Site
Microcontrollers - ST7FLITE05Y0B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLITE05Y0B6
Microcontrollers ST7FLITE05Y0B6
ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 16MHz 1.5KB (1.5K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST7FLITE05Y0B6
8-bit Microcontrollers - MCU ST7FLITE05Y0B6
8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

8-bit Microcontrollers - MCU Flash 1.5K SPI Intrf

Buy Now Datasheet
Microcontrollers - ST7FLITE05Y0B6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST7FLITE05Y0B6
Microcontrollers ST7FLITE05Y0B6
IC MCU 8BIT 1.5KB FLASH 16DIP

IC MCU 8BIT 1.5KB FLASH 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLITE05Y0B6 ST7FLITE05Y0B6-ND 066233-ST7FLITE05Y0B6 ST7FLITE05Y0B6 ST7FLITE05Y0B6 ST7FLITE05Y0B6 ST7FLITE05Y0B6 ST7FLITE05Y0B6
Product Name 8-bit 8MHz 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST7FLITE05Y0B6 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.1280 KB 0.1280 KB 1.5 KB 128 KB 0.1280 KB 0.1280 KB
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 5.5 volts 2.4 to 5.5 volts
Serial Interface SPI SPI
Package Type Other; PDIP CDIP; Other; "16-DIP (0.300"", 7.62mm)" CDIP; Other; 16-DIP (0.300\", 7.62mm) CDIP; Other; 16-DIP (0.300\", 7.62mm) CDIP; Other; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers