STMicroelectronics, Inc. 8-bit 2KB 8MHz Embedded Microcontroller MCU ST7FLIT10BY0B6

Description
8-bit 2KB FLASH MCU, 8MHz, SPI, 7 ADC, 11 I/O, PDIP Product overview: ST7FLIT10BY0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BY0B6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-bit 2KB FLASH MCU, 8MHz, SPI, 7 ADC, 11 I/O, PDIP Product overview: ST7FLIT10BY0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BY0B6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST7FLIT10BY0B6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz. It includes 2 KB of FLASH memory, 256 bytes of RAM, and 128 bytes of data EEPROM, which supports up to 300,000 write/erase cycles with a data retention of 20 years at 55°C. The microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) with 7 input channels and a fixed gain operational amplifier, providing 13-bit precision for low voltage inputs and 10-bit precision for higher voltage ranges. The device supports multiple communication interfaces, including a SPI synchronous serial interface, and features 12 interrupt vectors along with 15 external interrupt lines. It also includes five timers, which consist of a configurable watchdog timer, two 8-bit Lite timers, and two 12-bit auto-reload timers with PWM capabilities. The ST7FLIT10BY0B6 operates within a supply voltage range of 2.7V to 5.5V and is suitable for a wide temperature range from -40°C to +85°C. The microcontroller is available in various package types, including DIP20 and SO20, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The ST7FLIT10BY0B6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz. It includes 2 KB of FLASH memory, 256 bytes of RAM, and 128 bytes of data EEPROM, which supports up to 300,000 write/erase cycles with a data retention of 20 years at 55°C. The microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) with 7 input channels and a fixed gain operational amplifier, providing 13-bit precision for low voltage inputs and 10-bit precision for higher voltage ranges. The device supports multiple communication interfaces, including a SPI synchronous serial interface, and features 12 interrupt vectors along with 15 external interrupt lines. It also includes five timers, which consist of a configurable watchdog timer, two 8-bit Lite timers, and two 12-bit auto-reload timers with PWM capabilities. The ST7FLIT10BY0B6 operates within a supply voltage range of 2.7V to 5.5V and is suitable for a wide temperature range from -40°C to +85°C. The microcontroller is available in various package types, including DIP20 and SO20, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 2KB 8MHz Embedded Microcontroller MCU - 685-ST7FLIT10BY0B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 2KB 8MHz Embedded Microcontroller MCU
685-ST7FLIT10BY0B6
8-bit 2KB 8MHz Embedded Microcontroller MCU 685-ST7FLIT10BY0B6
8-bit 2KB FLASH MCU, 8MHz, SPI, 7 ADC, 11 I/O, PDIP Product overview: ST7FLIT10BY0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BY0B6 can be used for catalog matching and distributor lookup.

8-bit 2KB FLASH MCU, 8MHz, SPI, 7 ADC, 11 I/O, PDIP Product overview: ST7FLIT10BY0B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FLIT10BY0B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263180-ST7FLIT10BY0B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263180-ST7FLIT10BY0B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263180-ST7FLIT10BY0B6
Win Source Part Number: 1263180-ST7FLIT10BY0 B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tube Standard Package: 25 Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST7FL Product Status: Obsolete

Win Source Part Number: 1263180-ST7FLIT10BY0B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tube
Standard Package: 25
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST7FL
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST7FLIT10BY0B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FLIT10BY0B6
Microcontrollers ST7FLIT10BY0B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST7FLIT10BY0B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FLIT10BY0B6
Embedded - Microcontrollers ST7FLIT10BY0B6
IC MCU 8BIT 2KB FLASH 16DIP

IC MCU 8BIT 2KB FLASH 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7FLIT10BY0B6 1263180-ST7FLIT10BY0B6 ST7FLIT10BY0B6 ST7FLIT10BY0B6
Product Name 8-bit 2KB 8MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.2560 KB 2 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Serial Interface SPI
Package Type Other; PDIP CDIP CDIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C161PIL25MCAFXUMA1 - 893546-C161PIL25MCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
5 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details