The ST7FLIT10BF0B6 is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 8 MHz and up to 2 KB of FLASH memory. It includes 256 bytes of RAM and 128 bytes of data EEPROM, which supports 300K write/erase cycles with a data retention of 20 years at 55°C. The microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) with 7 input channels and a fixed gain operational amplifier, providing 13-bit precision for low voltage inputs and 10-bit precision for higher voltage ranges. The device supports various communication interfaces, including a SPI synchronous serial interface, and features 12 interrupt vectors along with 15 external interrupt lines. It also includes five timers, including a configurable watchdog timer and two 12-bit auto-reload timers with PWM capabilities. The ST7FLIT10BF0B6 operates within a supply voltage range of 2.7V to 5.5V and is designed to function in temperatures ranging from -40°C to +85°C. The microcontroller is available in multiple package types, including DIP20 and SO20, making it suitable for a variety of applications.
IC MCU 8BIT 2KB FLASH 20DIP
ST7 ST7 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST7FLIT10BF0B6 | ST7FLIT10BF0B6 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 0.2560 KB |