8-bit MCU 16MHz FLASH SO 15 I/O SPI SCI Product overview: ST7FL35F2MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL35F2MAE can be used for catalog matching and distributor lookup.
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 795559-ST7FL35F2MAE
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: LINSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FL35F2
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): P87LPC767HD,129; P87LPC769HD,518; P87LPC769HD,512; P87LPC762FD,512;
Introduction Date: December 15, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 20SOIC
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
IC MCU 8BIT 8KB FLASH 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST7FL35F2MAE | ST7FL35F2MAE-ND | 795559-ST7FL35F2MAE | ST7FL35F2MAE | ST7FL35F2MAE | ST7FL35F2MAE |
| Product Name | 8-bit 16MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ST7FL35F2MAE | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.3840 KB | 0.3840 KB | 8 KB | 0.3840 KB | 384 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SPI, SCI | SPI; SCI | ||||
| Package Type | Other; SO | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | Other; 20-SOIC (0.295\", 7.50mm Width) |