Manufacturer: STMicroelectronics
Win Source Part Number: 795558-ST7FL09Y0MAE
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 16-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: PWM, WDT
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 5x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST7FL09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): C8051F835-GSR; C8051F830-GSR; C8051F811-GSR; C8051F828-GSR;
Introduction Date: March 27, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
8-BIT, FLASH, 16MHz, MICROCONTROLLER, PDSO16, 0.150 INCH, ROHS COMPLIANT, PLASTIC, SOP-16 Product overview: ST7FL09Y0MAE from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FL09Y0MAE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB FLASH 16SO
ST7 ST7 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795558-ST7FL09Y0MAE | 685-ST7FL09Y0MAE | ST7FL09Y0MAE | ST7FL09Y0MAE |
| Product Name | Embedded - Embedded - Microcontrollers - ST7FL09Y0MAE | 8-bit 16MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | ||
| RAM | 1.5 KB | 0.1280 KB | 0.1280 KB | |
| ROM | 128 KB | |||
| ROM Type | Flash; FLASH |