STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST75C176CN ST75C176CN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897854-ST75C176CN Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Half RS422, RS485 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: ST75C Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897854-ST75C176CN Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Half RS422, RS485 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: ST75C Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST75C176CN - 897854-ST75C176CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST75C176CN
897854-ST75C176CN
Interface - Interface - Drivers, Receivers, Transceivers - ST75C176CN 897854-ST75C176CN
Manufacturer: STMicroelectronics Win Source Part Number: 897854-ST75C176CN Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Half RS422, RS485 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: ST75C Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897854-ST75C176CN
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Half RS422, RS485 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: ST75C
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST75C176CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST75C176CN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST75C176CN
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site
Drivers, Receivers, Transceivers - ST75C176CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST75C176CN
Drivers, Receivers, Transceivers ST75C176CN
1/1 Transceiver Half RS422, RS485 8-DIP

1/1 Transceiver Half RS422, RS485 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 897854-ST75C176CN ST75C176CN ST75C176CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST75C176CN Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details