OFDM Narrowband Power Line Networking System on Chip Product overview: ST7590TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST7590TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260776-ST7590TR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Power Line Networking System-On-Chip
Interface: I2C, SPI
Voltage - Supply: 8V ~ 18V
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 80°C
ECCN: 5A992C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST7590
Product Status: Obsolete
Telecom IC Power Line Networking System-On-Chip 100-TQFP (14x14)
IC TELECOM INTERFACE 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ST7590TR | 1260776-ST7590TR | ST7590TR | ST7590TR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Data Rate | 128 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Package Type | TQFP | QFP; TQFP; 100-TQFP Exposed Pad | QFP; TQFP |