8051 SoC, 48-Pin QFN, CMOS, 8MHz, SPI/UART, 3.3/5V Product overview: ST7590 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8MHz, 5V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST7590 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260446-ST7590
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
OFDM POWER LINE COMM SOC, 18V, QFN-48; IC Interface Type:SPI, UART; Interface Applications:Smart Grid Applications, Smart Metering; Supply Voltage Min:8V; Supply Voltage Max:18V; Interface Case Style:QFN; No. of Pins:48Pins RoHS Compliant: Yes
IC TELECOM INTERFACE 48QFN
Telecom IC Power Line Networking System-On-Chip 48-QFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ST7590 | 1260446-ST7590 | 46Y8539 | ST7590 | ST7590 | ST7590 |
| Product Name | 8MHz 5V QFN Interface Transceiver IC | Interface - Interface - Telecom - ST7590 | Ofdm Power Line Comm Soc, 18V, Qfn-48; Ic Interface Type Stmicroelectronics | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | ||
| Package Type | QFN EP | QFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Pins | 48 # | 48 # |