STMicroelectronics, Inc. Interface - Interface - Telecom - ST7580TR ST7580TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102688-ST7580TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (7x7) Purpose: Power Line Networking System-On-Chip Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102688-ST7580TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (7x7) Purpose: Power Line Networking System-On-Chip Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ST7580TR - 1102688-ST7580TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ST7580TR
1102688-ST7580TR
Interface - Interface - Telecom - ST7580TR 1102688-ST7580TR
Manufacturer: STMicroelectronics Win Source Part Number: 1102688-ST7580TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (7x7) Purpose: Power Line Networking System-On-Chip Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102688-ST7580TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VFQFPN (7x7)
Purpose: Power Line Networking System-On-Chip
Supply Voltage - Operating: 8 V to 18 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Interface Transceiver IC - 702-ST7580TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
702-ST7580TR
QFN Interface Transceiver IC 702-ST7580TR
48-Pin QFN EP Bus Transceiver, Single Transmitter/Receiver Product overview: ST7580TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST7580TR can be used for catalog matching and distributor lookup.

48-Pin QFN EP Bus Transceiver, Single Transmitter/Receiver Product overview: ST7580TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST7580TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom ST7580TR
IC TELECOM INTERFACE 48VFQFPN

IC TELECOM INTERFACE 48VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ST7580TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ST7580TR
Integrated Circuits (ICs) - Interface - Telecom ST7580TR
IC TELECOM INTERFACE 48VFQFPN

IC TELECOM INTERFACE 48VFQFPN

Supplier's Site
Telecom - ST7580TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ST7580TR
Telecom ST7580TR
Telecom IC Power Line Networking System-On-Chip 48-VFQFPN (7x7)

Telecom IC Power Line Networking System-On-Chip 48-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1102688-ST7580TR 702-ST7580TR ST7580TR ST7580TR ST7580TR
Product Name Interface - Interface - Telecom - ST7580TR QFN Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 8 V ~ 18 V Other; 8V ~ 18V 1.8V; Other 1.8V; Other; 8V ~ 18V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-VFQFPN (7x7) QFN EP 48-VQFN Exposed Pad QFP 48-VQFN Exposed Pad
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1913523 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details
Octal buffer/line driver; 3-state - 74ALVC541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface - Specialized - AD7669JRZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details