CMOS SoC, 48-Pin QFN EP, 8MHz, 18V, PLC, UART Product overview: ST7570TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8MHz, 18V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST7570TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 897852-ST7570TR
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Power Line Networking System-On-Chip 48-VQFN-EP (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ST7570
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN-EP (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-10618-2, -497-10618-1, -497-10618-6, 497-10618-1, 497-10618-2, 497-10618-6
IC TELECOM INTERFACE 48VQFN
Telecom IC Power Line Networking System-On-Chip 48-VQFN-EP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ST7570TR | 897852-ST7570TR | ST7570TR | ST7570TR | ST7570TR |
| Product Name | 8MHz 18V QFN Interface Transceiver IC | Interface - Interface - Telecom - ST7570TR | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFN EP | 48-VQFN-EP (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Pins | 48 # |