Manufacturer: STMicroelectronics
Win Source Part Number: 343981-ST7570
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
48-Pin QFN EP SoC, 8MHz, 18V, CMOS, UART, Powerline Comm Product overview: ST7570 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 18V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8MHz, 18V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST7570 can be used for catalog matching and distributor lookup.
Telecom IC Power Line Networking System-On-Chip 48-VQFN-EP (7x7)
IC TELECOM INTERFACE 48VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 343981-ST7570 | 702-ST7570 | ST7570 | ST7570 |
| Product Name | Interface - Interface - Telecom - ST7570 | 8MHz 18V QFN Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFN EP | 48-VFQFN Exposed Pad | ||
| Pins | 48 # |