STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST7538Q ST7538Q

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066225-ST7538Q Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: ST7538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST7538P; ST7538QTR; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066225-ST7538Q Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: ST7538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST7538P; ST7538QTR; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST7538Q - 066225-ST7538Q - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST7538Q
066225-ST7538Q
Interface - Interface - Drivers, Receivers, Transceivers - ST7538Q 066225-ST7538Q
Manufacturer: STMicroelectronics Win Source Part Number: 066225-ST7538Q Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: ST7538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ST7538P; ST7538QTR; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066225-ST7538Q
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Half
Family Name: ST7538
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ST7538P; ST7538QTR;
Introduction Date: July 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST7538Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST7538Q
Drivers, Receivers, Transceivers ST7538Q
1/1 Transceiver Half 44-TQFP (10x10)

1/1 Transceiver Half 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 066225-ST7538Q ST7538Q
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST7538Q Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 44-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details