Manufacturer: STMicroelectronics
Win Source Part Number: 007519-ST75185CTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
? 15 kV ESD protected 3 to 5.5 V, 400 kbps, RS-232 Product overview: ST75185CTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 kV, 5.5 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15 kV, 5.5 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST75185CTR can be used for catalog matching and distributor lookup.
RS-232 Drivers/Receivers 3TR 3T 5R
RS-232 Drivers/Receivers 3TR 3T 5R
RS-232 Drivers/Receivers 3TR 3T 5R
RS-232 Interface IC Drivers - Receivers
IC TRANSCEIVER FULL 3/5 20TSSOP
IC TRANSCEIVER FULL 3/5 20TSSOP
RS232 TRANSCEIVER, 0 TO 70DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 007519-ST75185CTR | 710-ST75185CTR | 6864954 | 6864954P | ST75185CTR | ST75185CTR | ST75185CTR | 26AH0289 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST75185CTR | 15 kV 5.5 V Interface Transceiver IC | Line Interface ICs | Line Interface ICs | RS-232 Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Rs232 Transceiver, 0 To 70Deg C; Device Type Stmicroelectronics |
| Device Type | Receiver; Transceiver | Transceiver | Line / Bus Driver; Receiver; Transceiver; Transceiver | Line / Bus Driver; Receiver; Transceiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V | Other | Other; 4.5V ~ 5.5V | Other; 7.5V | |||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP | SSOP; TSSOP; Tssop | SSOP; TSSOP; TSSOP | TSSOP-20 | SSOP; TSSOP | 20-TSSOP (0.173", 4.40mm Width) |