Manufacturer: STMicroelectronics
Win Source Part Number: 031030-ST75185CPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN75185N; MC145403P; ST75C185BDR;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
TRIPLE LINE TRANSCEIVER, PDSO20, SSOP-20 Product overview: ST75185CPR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ST75185CPR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 3/5 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 031030-ST75185CPR | 710-ST75185CPR | ST75185CPR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ST75185CPR | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | |
| Data Rate | 120 kbps | 120 kbps | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -55 C (-67 F) |