STMicroelectronics, Inc. 8-bit 8MHz Embedded Microcontroller MCU ST72F63BH2T1

Description
8-Bit MCU, 8MHz, 32K Flash, USB, I2C, SCI, LQFP Product overview: ST72F63BH2T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BH2T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 8MHz, 32K Flash, USB, I2C, SCI, LQFP Product overview: ST72F63BH2T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BH2T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz Embedded Microcontroller MCU
685-ST72F63BH2T1
8-bit 8MHz Embedded Microcontroller MCU 685-ST72F63BH2T1
8-Bit MCU, 8MHz, 32K Flash, USB, I2C, SCI, LQFP Product overview: ST72F63BH2T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BH2T1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 32K Flash, USB, I2C, SCI, LQFP Product overview: ST72F63BH2T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BH2T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F63BH2T1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F63BH2T1-ND
Microcontrollers ST72F63BH2T1-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263239-ST72F63BH2T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263239-ST72F63BH2T1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263239-ST72F63BH2T1
Win Source Part Number: 1263239-ST72F63BH2T1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SCI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Data Converters: A/D 12x8b Oscillator Type: External Package / Case: 48-LQFP Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72 Product Status: Obsolete

Win Source Part Number: 1263239-ST72F63BH2T1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SCI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Data Converters: A/D 12x8b
Oscillator Type: External
Package / Case: 48-LQFP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST72F63BH2T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BH2T1
Microcontrollers ST72F63BH2T1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F63BH2T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F63BH2T1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F63BH2T1
IC MCU 8BIT 8KB FLASH 48LQFP

IC MCU 8BIT 8KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - ST72F63BH2T1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BH2T1
Embedded - Microcontrollers ST72F63BH2T1
IC MCU 8BIT 8KB FLASH 48LQFP

IC MCU 8BIT 8KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F63BH2T1 ST72F63BH2T1-ND 1263239-ST72F63BH2T1 ST72F63BH2T1 ST72F63BH2T1 ST72F63BH2T1
Product Name 8-bit 8MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.3840 KB 0.3840 KB 8 KB 0.3840 KB 384 KB
Supply Voltage 5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface I2C, SCI, USB SCI; USB
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details