STMicroelectronics, Inc. 8-bit 32KB 8MHz Embedded Microcontroller MCU ST72F63BE6M1

Description
8-Bit MCU, 32KB Flash, 8MHz, USB, I2C, SCI, SO Product overview: ST72F63BE6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BE6M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 32KB Flash, 8MHz, USB, I2C, SCI, SO Product overview: ST72F63BE6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BE6M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 8MHz Embedded Microcontroller MCU - 685-ST72F63BE6M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 8MHz Embedded Microcontroller MCU
685-ST72F63BE6M1
8-bit 32KB 8MHz Embedded Microcontroller MCU 685-ST72F63BE6M1
8-Bit MCU, 32KB Flash, 8MHz, USB, I2C, SCI, SO Product overview: ST72F63BE6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BE6M1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 32KB Flash, 8MHz, USB, I2C, SCI, SO Product overview: ST72F63BE6M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F63BE6M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F63BE6M1 - 066220-ST72F63BE6M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F63BE6M1
066220-ST72F63BE6M1
Embedded - Embedded - Microcontrollers - ST72F63BE6M1 066220-ST72F63BE6M1
Manufacturer: STMicroelectronics Win Source Part Number: 066220-ST72F63BE6M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066220-ST72F63BE6M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 14
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST72F63BE6M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F63BE6M1
Microcontrollers ST72F63BE6M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F63BE6M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F63BE6M1
Embedded - Microcontrollers ST72F63BE6M1
IC MCU 8BIT 32KB FLASH 24SOIC

IC MCU 8BIT 32KB FLASH 24SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F63BE6M1 066220-ST72F63BE6M1 ST72F63BE6M1 ST72F63BE6M1
Product Name 8-bit 32KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F63BE6M1 Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 32 KB 1 KB
Supply Voltage 5 volts 4 to 5.5 volts
Serial Interface I2C, SCI, USB, UART
Package Type Other; SO SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers