STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F621L4M1 ST72F621L4M1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066219-ST72F621L4M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 34-BSOP (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066219-ST72F621L4M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 34-BSOP (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F621L4M1 - 066219-ST72F621L4M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F621L4M1
066219-ST72F621L4M1
Embedded - Embedded - Microcontrollers - ST72F621L4M1 066219-ST72F621L4M1
Manufacturer: STMicroelectronics Win Source Part Number: 066219-ST72F621L4M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 34-BSOP (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 066219-ST72F621L4M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 34-BSOP (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-2112-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2112-5-ND
Microcontrollers 497-2112-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
8-bit 16KB 12MHz Embedded Microcontroller MCU - 685-ST72F621L4M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 12MHz Embedded Microcontroller MCU
685-ST72F621L4M1
8-bit 16KB 12MHz Embedded Microcontroller MCU 685-ST72F621L4M1
8-Bit MCU, 16KB Flash, USB, SPI, SCI, 12MHz, 23 I/O Product overview: ST72F621L4M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 12MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F621L4M1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 16KB Flash, USB, SPI, SCI, 12MHz, 23 I/O Product overview: ST72F621L4M1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 12MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F621L4M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST72F621L4M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F621L4M1
Microcontrollers ST72F621L4M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F621L4M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F621L4M1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F621L4M1
IC MCU 8BIT 16KB FLASH 34SOIC

IC MCU 8BIT 16KB FLASH 34SOIC

Supplier's Site
Embedded - Microcontrollers - ST72F621L4M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F621L4M1
Embedded - Microcontrollers ST72F621L4M1
IC MCU 8BIT 16KB FLASH 34SOIC

IC MCU 8BIT 16KB FLASH 34SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066219-ST72F621L4M1 497-2112-5-ND 685-ST72F621L4M1 ST72F621L4M1 ST72F621L4M1 ST72F621L4M1
Product Name Embedded - Embedded - Microcontrollers - ST72F621L4M1 Microcontrollers 8-bit 16KB 12MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00984600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers