STMicroelectronics, Inc. 8-bit 12MHz 16KB Embedded Microcontroller MCU ST72F621J4B1

Description
8-Bit MCU, 12MHz, 16KB Flash, USB, SPI, SCI, 31 I/O, PDIP Product overview: ST72F621J4B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F621J4B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 12MHz, 16KB Flash, USB, SPI, SCI, 31 I/O, PDIP Product overview: ST72F621J4B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F621J4B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 12MHz 16KB Embedded Microcontroller MCU - 685-ST72F621J4B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz 16KB Embedded Microcontroller MCU
685-ST72F621J4B1
8-bit 12MHz 16KB Embedded Microcontroller MCU 685-ST72F621J4B1
8-Bit MCU, 12MHz, 16KB Flash, USB, SPI, SCI, 31 I/O, PDIP Product overview: ST72F621J4B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F621J4B1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 12MHz, 16KB Flash, USB, SPI, SCI, 31 I/O, PDIP Product overview: ST72F621J4B1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F621J4B1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-2110-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2110-5-ND
Microcontrollers 497-2110-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F621J4B1 - 066217-ST72F621J4B1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F621J4B1
066217-ST72F621J4B1
Embedded - Embedded - Microcontrollers - ST72F621J4B1 066217-ST72F621J4B1
Manufacturer: STMicroelectronics Win Source Part Number: 066217-ST72F621J4B1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 42-DIP (0.600", 15.24mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066217-ST72F621J4B1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 42-DIP (0.600", 15.24mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST72F621J4B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F621J4B1
Microcontrollers ST72F621J4B1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F621J4B1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F621J4B1
Embedded - Microcontrollers ST72F621J4B1
IC MCU 8BIT 16KB FLASH 42DIP

IC MCU 8BIT 16KB FLASH 42DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F621J4B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F621J4B1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F621J4B1
IC MCU 8BIT 16KB FLASH 42DIP

IC MCU 8BIT 16KB FLASH 42DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F621J4B1 497-2110-5-ND 066217-ST72F621J4B1 ST72F621J4B1 ST72F621J4B1 ST72F621J4B1
Product Name 8-bit 12MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST72F621J4B1 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.7680 KB 0.7680 KB 16 KB 0.7680 KB 768 KB
Supply Voltage 5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 volts
Serial Interface SPI, USB, SCI SPI; SCI; USB
Package Type Other; PDIP CDIP; Other; "42-DIP (0.600"", 15.24mm)" CDIP; Other; 42-DIP (0.600\", 15.24mm) CDIP; Other; 42-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details