STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F60K2U1TR

Description
Win Source Part Number: 1263272-ST72F60K2U1T R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SCI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Oscillator Type: Internal Package / Case: 40-VFQFN Exposed Pad Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F60 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263272-ST72F60K2U1T R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SCI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Oscillator Type: Internal Package / Case: 40-VFQFN Exposed Pad Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F60 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263272-ST72F60K2U1TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263272-ST72F60K2U1TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263272-ST72F60K2U1TR
Win Source Part Number: 1263272-ST72F60K2U1T R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SCI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 384 x 8 Oscillator Type: Internal Package / Case: 40-VFQFN Exposed Pad Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F60 Product Status: Obsolete

Win Source Part Number: 1263272-ST72F60K2U1TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 384 x 8
Oscillator Type: Internal
Package / Case: 40-VFQFN Exposed Pad
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F60
Product Status: Obsolete

Buy Now Datasheet
8-bit Embedded Microcontroller MCU - 685-ST72F60K2U1TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-ST72F60K2U1TR
8-bit Embedded Microcontroller MCU 685-ST72F60K2U1TR
8-bit Microcontrollers - MCU ST7262 Lo Spd USB 8B MCU Product overview: ST72F60K2U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60K2U1TR can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU ST7262 Lo Spd USB 8B MCU Product overview: ST72F60K2U1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F60K2U1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ST72F60K2U1TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F60K2U1TR
Microcontrollers ST72F60K2U1TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - ST72F60K2U1TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F60K2U1TR
Embedded - Microcontrollers ST72F60K2U1TR
IC MCU 8BIT 8KB FLASH 40QFN

IC MCU 8BIT 8KB FLASH 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263272-ST72F60K2U1TR 685-ST72F60K2U1TR ST72F60K2U1TR ST72F60K2U1TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 8 KB 0.3840 KB 0.3840 KB
ROM Type Flash; FLASH
Supply Voltage 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details