STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F60E1M1 ST72F60E1M1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066214-ST72F60E1M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 32
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066214-ST72F60E1M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F60E1M1 - 066214-ST72F60E1M1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F60E1M1
066214-ST72F60E1M1
Embedded - Embedded - Microcontrollers - ST72F60E1M1 066214-ST72F60E1M1
Manufacturer: STMicroelectronics Win Source Part Number: 066214-ST72F60E1M1 Packaging: Tube/Rail Core Processor: ST7 Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 32

Manufacturer: STMicroelectronics
Win Source Part Number: 066214-ST72F60E1M1
Packaging: Tube/Rail
Core Processor: ST7
Number of I/O: 14
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 32

Buy Now Datasheet
Microcontrollers - 497-5620-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5620-5-ND
Microcontrollers 497-5620-5-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F60E1M1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F60E1M1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F60E1M1
IC MCU 8BIT 4KB FLASH 24SOIC

IC MCU 8BIT 4KB FLASH 24SOIC

Supplier's Site
Embedded - Microcontrollers - ST72F60E1M1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F60E1M1
Embedded - Microcontrollers ST72F60E1M1
IC MCU 8BIT 4KB FLASH 24SOIC

IC MCU 8BIT 4KB FLASH 24SOIC

Supplier's Site Datasheet
Microcontrollers - ST72F60E1M1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F60E1M1
Microcontrollers ST72F60E1M1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 066214-ST72F60E1M1 497-5620-5-ND ST72F60E1M1 ST72F60E1M1 ST72F60E1M1
Product Name Embedded - Embedded - Microcontrollers - ST72F60E1M1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 4 KB 0.3840 KB 384 KB 0.3840 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details