STMicroelectronics, Inc. Microcontrollers ST72F561J4T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F561J4T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F561J4T6-ND
Microcontrollers ST72F561J4T6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 8MHz Embedded Microcontroller MCU
685-ST72F561J4T6
8-bit 16KB 8MHz Embedded Microcontroller MCU 685-ST72F561J4T6
8-bit MCU, 16KB FLASH, 8MHz, SPI, CAN, SCI, LQFP, 32 I/O Product overview: ST72F561J4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J4T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB FLASH, 8MHz, SPI, CAN, SCI, LQFP, 32 I/O Product overview: ST72F561J4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F561J4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263255-ST72F561J4T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263255-ST72F561J4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263255-ST72F561J4T6
Win Source Part Number: 1263255-ST72F561J4T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST7 Core Processor: ST7 Speed: 8MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: CANbus, LINbusSCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 11x10b Oscillator Type: External Package / Case: 44-LQFP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST72F56 Product Status: Obsolete

Win Source Part Number: 1263255-ST72F561J4T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST7
Core Processor: ST7
Speed: 8MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, LINbusSCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 11x10b
Oscillator Type: External
Package / Case: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST72F56
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST72F561J4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F561J4T6
Microcontrollers ST72F561J4T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F561J4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F561J4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F561J4T6
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F561J4T6
Embedded - Microcontrollers ST72F561J4T6
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F561J4T6-ND 685-ST72F561J4T6 1263255-ST72F561J4T6 ST72F561J4T6 ST72F561J4T6 ST72F561J4T6
Product Name Microcontrollers 8-bit 16KB 8MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 11x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 4702BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details