STMicroelectronics, Inc. Microcontrollers ST72F521R9T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F521R9T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F521R9T6-ND
Microcontrollers ST72F521R9T6-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F521R9T6 - 795549-ST72F521R9T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F521R9T6
795549-ST72F521R9T6
Embedded - Embedded - Microcontrollers - ST72F521R9T6 795549-ST72F521R9T6
Manufacturer: STMicroelectronics Win Source Part Number: 795549-ST72F521R9T6 Series: ST7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC908AZ60ACFUE; ST72F521R9T6; ST72F321R6TATXE; ST72F321R6TATX; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795549-ST72F521R9T6
Series: ST7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MC908AZ60ACFUE; ST72F521R9T6; ST72F321R6TATXE; ST72F321R6TATX;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 60KB Embedded Microcontroller MCU
685-ST72F521R9T6
8-bit 8MHz 60KB Embedded Microcontroller MCU 685-ST72F521R9T6
8-Bit MCU, 8MHz, 60KB FLASH, 48 I/O, TQFP, I2C, SPI, CAN, SCI Product overview: ST72F521R9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R9T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 60KB FLASH, 48 I/O, TQFP, I2C, SPI, CAN, SCI Product overview: ST72F521R9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F521R9T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F521R9T6
8-bit Microcontrollers - MCU ST72F521R9T6
8-bit Microcontrollers - MCU Flask 60K SPI/SCI/I2

8-bit Microcontrollers - MCU Flask 60K SPI/SCI/I2

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F521R9T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F521R9T6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F521R9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site
Microcontrollers - ST72F521R9T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F521R9T6
Microcontrollers ST72F521R9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72F521R9T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F521R9T6
Embedded - Microcontrollers ST72F521R9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F521R9T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F521R9T6
Microcontrollers ST72F521R9T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F521R9T6-ND 795549-ST72F521R9T6 685-ST72F521R9T6 ST72F521R9T6 ST72F521R9T6 ST72F521R9T6 ST72F521R9T6 ST72F521R9T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F521R9T6 8-bit 8MHz 60KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7409AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details