STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F340S4T6 ST72F340S4T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807301-ST72F340S4T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: ST72F34 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807301-ST72F340S4T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: ST72F34 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F340S4T6 - 807301-ST72F340S4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F340S4T6
807301-ST72F340S4T6
Embedded - Embedded - Microcontrollers - ST72F340S4T6 807301-ST72F340S4T6
Manufacturer: STMicroelectronics Win Source Part Number: 807301-ST72F340S4T6 Packaging: Tray Mounting Style: SMD Core Processor: ST7 Speed: 8MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: ST72F34 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 807301-ST72F340S4T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ST7
Speed: 8MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: ST72F34
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
8-bit 16KB 8MHz Embedded Microcontroller MCU - 685-ST72F340S4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 8MHz Embedded Microcontroller MCU
685-ST72F340S4T6
8-bit 16KB 8MHz Embedded Microcontroller MCU 685-ST72F340S4T6
8-Bit MCU, 16KB Flash, 8MHz, 33 I/O, 44-LQFP Product overview: ST72F340S4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F340S4T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 16KB Flash, 8MHz, 33 I/O, 44-LQFP Product overview: ST72F340S4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F340S4T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F340S4T6
Embedded - Microcontrollers ST72F340S4T6
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - ST72F340S4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F340S4T6
Microcontrollers ST72F340S4T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 807301-ST72F340S4T6 685-ST72F340S4T6 ST72F340S4T6 ST72F340S4T6
Product Name Embedded - Embedded - Microcontrollers - ST72F340S4T6 8-bit 16KB 8MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 16 KB 1 KB 1 KB
ROM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details