STMicroelectronics, Inc. Microcontrollers ST72F325AR9T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5600-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5600-ND
Microcontrollers 497-5600-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F325AR9T6 - 935194-ST72F325AR9T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F325AR9T6
935194-ST72F325AR9T6
Embedded - Embedded - Microcontrollers - ST72F325AR9T6 935194-ST72F325AR9T6
Manufacturer: STMicroelectronics Win Source Part Number: 935194-ST72F325AR9T6 Series: ST7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH Core Processor: ST7 Speed: 8MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3.8V ~ 5.5V Part Status: Obsolete Family Name: ST72F32 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935194-ST72F325AR9T6
Series: ST7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Core Processor: ST7
Speed: 8MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3.8V ~ 5.5V
Part Status: Obsolete
Family Name: ST72F32
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 60KB 8MHz Embedded Microcontroller MCU
685-ST72F325AR9T6
8-bit 60KB 8MHz Embedded Microcontroller MCU 685-ST72F325AR9T6
8-Bit MCU, 60KB Flash, 8MHz, 48 I/O, TQFP, I2C/SPI/SCI Product overview: ST72F325AR9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325AR9T6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 60KB Flash, 8MHz, 48 I/O, TQFP, I2C/SPI/SCI Product overview: ST72F325AR9T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F325AR9T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F325AR9T6
8-bit Microcontrollers - MCU ST72F325AR9T6
8-bit Microcontrollers - MCU ST72325 8B MCU

8-bit Microcontrollers - MCU ST72325 8B MCU

Buy Now Datasheet
Microcontrollers - ST72F325AR9T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F325AR9T6
Microcontrollers ST72F325AR9T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F325AR9T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F325AR9T6
Microcontrollers ST72F325AR9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72F325AR9T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F325AR9T6
Embedded - Microcontrollers ST72F325AR9T6
IC MCU 8BIT 60KB FLASH 64LQFP

IC MCU 8BIT 60KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5600-ND 935194-ST72F325AR9T6 685-ST72F325AR9T6 ST72F325AR9T6 ST72F325AR9T6 ST72F325AR9T6 ST72F325AR9T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F325AR9T6 8-bit 60KB 8MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 16x10b
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - CG7776AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers