STMicroelectronics, Inc. Microcontrollers ST72F324BK6T3

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST72F324BK6T3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F324BK6T3-ND
Microcontrollers ST72F324BK6T3-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 32KB Embedded Microcontroller MCU
685-ST72F324BK6T3
8-bit 8MHz 32KB Embedded Microcontroller MCU 685-ST72F324BK6T3
8-Bit MCU, 8MHz, 32KB Flash, SPI/SCI, 24 I/O, TQFP Product overview: ST72F324BK6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6T3 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8MHz, 32KB Flash, SPI/SCI, 24 I/O, TQFP Product overview: ST72F324BK6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK6T3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - ST72F324BK6T3 - Rochester Electronics
Newburyport, MA, United States
ST72F324 - 5V Range 8-Bit MCU With Flash, 10-Bit ADC, 4 Timers and SPI

ST72F324 - 5V Range 8-Bit MCU With Flash, 10-Bit ADC, 4 Timers and SPI

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST72F324BK6T3 - 066195-ST72F324BK6T3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BK6T3
066195-ST72F324BK6T3
Embedded - Embedded - Microcontrollers - ST72F324BK6T3 066195-ST72F324BK6T3
Manufacturer: STMicroelectronics Win Source Part Number: 066195-ST72F324BK6T3 Packaging: Tray Core Processor: ST7 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066195-ST72F324BK6T3
Packaging: Tray
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit Microcontrollers - MCU - ST72F324BK6T3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BK6T3
8-bit Microcontrollers - MCU ST72F324BK6T3
8-bit Microcontrollers - MCU ST72324B 5V RANGE 8B MCU

8-bit Microcontrollers - MCU ST72324B 5V RANGE 8B MCU

Buy Now Datasheet
Microcontrollers - ST72F324BK6T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BK6T3
Microcontrollers ST72F324BK6T3
ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BK6T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BK6T3
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BK6T3
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST72F324BK6T3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72F324BK6T3
Microcontrollers ST72F324BK6T3
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72F324BK6T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324BK6T3
Embedded - Microcontrollers ST72F324BK6T3
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST72F324BK6T3-ND 685-ST72F324BK6T3 ST72F324BK6T3 066195-ST72F324BK6T3 ST72F324BK6T3 ST72F324BK6T3 ST72F324BK6T3 ST72F324BK6T3 ST72F324BK6T3
Product Name Microcontrollers 8-bit 8MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F324BK6T3 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit~10-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C161PIL25MCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers