STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72F324BK4B6 ST72F324BK4B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260405-ST72F324BK4B 6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST72F324BK4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MB95F333HP-G-SH-SNE2 ; MB95F332HP-G-SH-SNE2 ; MB95F334HP-G-SH-SNE2 ; Introduction Date: October 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260405-ST72F324BK4B 6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST72F324BK4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MB95F333HP-G-SH-SNE2 ; MB95F332HP-G-SH-SNE2 ; MB95F334HP-G-SH-SNE2 ; Introduction Date: October 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72F324BK4B6 - 1260405-ST72F324BK4B6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F324BK4B6
1260405-ST72F324BK4B6
Embedded - Embedded - Microcontrollers - ST72F324BK4B6 1260405-ST72F324BK4B6
Manufacturer: STMicroelectronics Win Source Part Number: 1260405-ST72F324BK4B 6 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ST7 Speed: 8MHz Package: 32-SDIP (0.400", 10.16mm) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3.8 V ~ 5.5 V Family Name: ST72F324BK4 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MB95F333HP-G-SH-SNE2 ; MB95F332HP-G-SH-SNE2 ; MB95F334HP-G-SH-SNE2 ; Introduction Date: October 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260405-ST72F324BK4B6
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ST7
Speed: 8MHz
Package: 32-SDIP (0.400", 10.16mm)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3.8 V ~ 5.5 V
Family Name: ST72F324BK4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): MB95F333HP-G-SH-SNE2; MB95F332HP-G-SH-SNE2; MB95F334HP-G-SH-SNE2;
Introduction Date: October 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 5V 8MHz 16KB Embedded Microcontroller MCU - 685-ST72F324BK4B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V 8MHz 16KB Embedded Microcontroller MCU
685-ST72F324BK4B6
8-bit 5V 8MHz 16KB Embedded Microcontroller MCU 685-ST72F324BK4B6
8-Bit MCU, 5V, 8MHz, 16KB Flash, SPI/SCI, 24 I/O, SDIP Product overview: ST72F324BK4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, 8MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK4B6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 5V, 8MHz, 16KB Flash, SPI/SCI, 24 I/O, SDIP Product overview: ST72F324BK4B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, 8MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F324BK4B6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST72F324BK4B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST72F324BK4B6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST72F324BK4B6
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site
Embedded - Microcontrollers - ST72F324BK4B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F324BK4B6
Embedded - Microcontrollers ST72F324BK4B6
IC MCU 8BIT 16KB FLASH 32SDIP

IC MCU 8BIT 16KB FLASH 32SDIP

Supplier's Site Datasheet
Microcontrollers - ST72F324BK4B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F324BK4B6
Microcontrollers ST72F324BK4B6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ST72F324BK4B6
8-bit Microcontrollers - MCU ST72F324BK4B6
8-bit Microcontrollers - MCU 8 BITS MCU

8-bit Microcontrollers - MCU 8 BITS MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1260405-ST72F324BK4B6 685-ST72F324BK4B6 ST72F324BK4B6 ST72F324BK4B6 ST72F324BK4B6 ST72F324BK4B6
Product Name Embedded - Embedded - Microcontrollers - ST72F324BK4B6 8-bit 5V 8MHz 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 16 KB 0.5120 KB 512 KB 0.5120 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3.8 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - A2C83036600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details